Mencom Corporation MDC (M12) Male Cordset MDCP-4MP-4M-SS

Description
MDC, Cordset, 4 Pole, Male Straight, 4M, 4A, Yellow, PUR, Stainless Steel
Description
MDC, Cordset, 4 Pole, Male Straight, 4M, 4A, Yellow, PUR, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Cordset - MDCP-4MP-4M-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Cordset
MDCP-4MP-4M-SS
MDC (M12) Male Cordset MDCP-4MP-4M-SS
MDC, Cordset, 4 Pole, Male Straight, 4M, 4A, Yellow, PUR, Stainless Steel

MDC, Cordset, 4 Pole, Male Straight, 4M, 4A, Yellow, PUR, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCP-4MP-4M-SS
Product Name MDC (M12) Male Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-032218-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBS-M12G5-ES-10-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details