MDC, Cordset, 4 Pole, Female Straight, 10M, 18awg, 4A, Yellow, PUR, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDCP-4FPX-10M-SS |
| Product Name | MDC (M12) Female Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 32.81 ft (100 dm) |