Mencom Corporation MDC (M12) Female Shielded Cordset MDCM-6FP-15M-R-SS

Description
MDC, Shielded, Cordset, 6 Pole, Female Right Angle, 15M, 2A, Yellow, PVC, Stainless Steel
Description
MDC, Shielded, Cordset, 6 Pole, Female Right Angle, 15M, 2A, Yellow, PVC, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Shielded Cordset - MDCM-6FP-15M-R-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Shielded Cordset
MDCM-6FP-15M-R-SS
MDC (M12) Female Shielded Cordset MDCM-6FP-15M-R-SS
MDC, Shielded, Cordset, 6 Pole, Female Right Angle, 15M, 2A, Yellow, PVC, Stainless Steel

MDC, Shielded, Cordset, 6 Pole, Female Right Angle, 15M, 2A, Yellow, PVC, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDCM-6FP-15M-R-SS
Product Name MDC (M12) Female Shielded Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding Foil
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-M16G8-E-7.5-Q9-LE8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details