Mencom Corporation MDC (M12) Female Shielded Cordset MDCM-6FP-10M

Description
MDC, Shielded, Cordset, 6 Pole, Female Straight, 10M, 2A, Yellow, PVC, Nickel Brass
Description
MDC, Shielded, Cordset, 6 Pole, Female Straight, 10M, 2A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Shielded Cordset - MDCM-6FP-10M - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Shielded Cordset
MDCM-6FP-10M
MDC (M12) Female Shielded Cordset MDCM-6FP-10M
MDC, Shielded, Cordset, 6 Pole, Female Straight, 10M, 2A, Yellow, PVC, Nickel Brass

MDC, Shielded, Cordset, 6 Pole, Female Straight, 10M, 2A, Yellow, PVC, Nickel Brass

Supplier's Site
Cable for Computer Nework Etc… - 12548923 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
12548923
Cable for Computer Nework Etc… 12548923
CORSET, FOIL SHIELD, NUMBER OF CONDUCTORS: 6, FEMALE PLUG, CABLE LENGTH - 10M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORSET, FOIL SHIELD, NUMBER OF CONDUCTORS: 6, FEMALE PLUG, CABLE LENGTH - 10M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDCM-6FP-10M 12548923
Product Name MDC (M12) Female Shielded Cordset Cable for Computer Nework Etc…
Application Instrumentation and Control Computer
Product Type Micro DC Cordset
Cable Shielding Foil
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC296 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 1.97 ft (6 dm)
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 450mm, Screw-Lok - G125-MC15005M2-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBU-M12G5-K-2.5-M8G4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101 EN 61076-2-104
View Details