Mencom Corporation MDC (M12) Female Shielded Cordset MDCM-4FP-5M

Description
MDC, Shielded, Cordset, 4 Pole, Female Straight, 5M, 4A, Yellow, PVC, Nickel Brass
Description
MDC, Shielded, Cordset, 4 Pole, Female Straight, 5M, 4A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Female Shielded Cordset - MDCM-4FP-5M - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Female Shielded Cordset
MDCM-4FP-5M
MDC (M12) Female Shielded Cordset MDCM-4FP-5M
MDC, Shielded, Cordset, 4 Pole, Female Straight, 5M, 4A, Yellow, PVC, Nickel Brass

MDC, Shielded, Cordset, 4 Pole, Female Straight, 5M, 4A, Yellow, PVC, Nickel Brass

Supplier's Site
QD Cable/Cord Set - 12548828 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
12548828
QD Cable/Cord Set 12548828
CORSET, FOIL SHIELD, NUMBER OF CONDUCTORS: 4, FEMALE PLUG, CABLE LENGTH - 5M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORSET, FOIL SHIELD, NUMBER OF CONDUCTORS: 4, FEMALE PLUG, CABLE LENGTH - 5M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDCM-4FP-5M 12548828
Product Name MDC (M12) Female Shielded Cordset QD Cable/Cord Set
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding Foil
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
3+3 Pos. Male DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC20668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-S1W9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details