MDC, Shielded, Cordset, 3 Pole, Male Straight, 1M, 4A, Yellow, PVC, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDCM-3MP-1M |
| Product Name | MDC (M12) Male Shielded Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | Foil |
| Cable Length | 3.28 ft (10 dm) |