Mencom Corporation MDC (M12) Male Cordset MDC-5MP-2M-R-SS

Description
MDC, Cordset, 5 Pole, Male Right Angle, 2M, 4A, Yellow, PVC, Stainless Steel
Description
MDC, Cordset, 5 Pole, Male Right Angle, 2M, 4A, Yellow, PVC, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Cordset - MDC-5MP-2M-R-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Cordset
MDC-5MP-2M-R-SS
MDC (M12) Male Cordset MDC-5MP-2M-R-SS
MDC, Cordset, 5 Pole, Male Right Angle, 2M, 4A, Yellow, PVC, Stainless Steel

MDC, Cordset, 5 Pole, Male Right Angle, 2M, 4A, Yellow, PVC, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDC-5MP-2M-R-SS
Product Name MDC (M12) Male Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details