MDC, Cordset, 5 Pole, Male Straight / Female Straight, 20M, 4A, Yellow, PVC, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDC-5MFP-20M |
| Product Name | MDC (M12) Male/Female Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 65.62 ft (200 dm) |