Mencom Corporation DeviceNet Series MDC Receptacle MDC-5FR-4-22-DN

Description
DeviceNet Drop, M12, Receptacle, 5 Pole, Female Straight, 1 Ft, 22awg, 4A, .25-NPT, Front Mount, Nickel Brass
Description
DeviceNet Drop, M12, Receptacle, 5 Pole, Female Straight, 1 Ft, 22awg, 4A, .25-NPT, Front Mount, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
DeviceNet Series MDC Receptacle - MDC-5FR-4-22-DN - Mencom Corporation
Oakwood, GA, USA
DeviceNet Series MDC Receptacle
MDC-5FR-4-22-DN
DeviceNet Series MDC Receptacle MDC-5FR-4-22-DN
DeviceNet Drop, M12, Receptacle, 5 Pole, Female Straight, 1 Ft, 22awg, 4A, .25-NPT, Front Mount, Nickel Brass

DeviceNet Drop, M12, Receptacle, 5 Pole, Female Straight, 1 Ft, 22awg, 4A, .25-NPT, Front Mount, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MDC-5FR-4-22-DN
Product Name DeviceNet Series MDC Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals - 770W-X2/13 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Straight Receptacle - F32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details