MDC, Field Wireable, 5 Pole, Female Straight, 4.5-5.5mm X 2, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MDC-5FP-FW11-2x5 |
| Product Name | MDC (M12) Female Field Wireable Plug |
| Device Type | Plug |
| Applications | Residential |
| Mounting Style | Cable |
| Standards / Certifications | UL |