Mencom Corporation MDC (M12) Male Receptacle MDC-4MR-PG7-18

Description
MDC, Receptacle, 4 Pole, Male Straight, 1Ft, 18awg, 4A, PG7, Front Mount, Nickel Brass
Description
MDC, Receptacle, 4 Pole, Male Straight, 1Ft, 18awg, 4A, PG7, Front Mount, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Receptacle - MDC-4MR-PG7-18 - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Receptacle
MDC-4MR-PG7-18
MDC (M12) Male Receptacle MDC-4MR-PG7-18
MDC, Receptacle, 4 Pole, Male Straight, 1Ft, 18awg, 4A, PG7, Front Mount, Nickel Brass

MDC, Receptacle, 4 Pole, Male Straight, 1Ft, 18awg, 4A, PG7, Front Mount, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MDC-4MR-PG7-18
Product Name MDC (M12) Male Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3013-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1615D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Circular Power Connectors - 1-213825-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details