Mencom Corporation MDC (M12) Male/Female Cordset MDC-4MFP-2M

Description
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 2M, 4A, Yellow, PVC, Nickel Brass
Description
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 2M, 4A, Yellow, PVC, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male/Female Cordset - MDC-4MFP-2M - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male/Female Cordset
MDC-4MFP-2M
MDC (M12) Male/Female Cordset MDC-4MFP-2M
MDC, Cordset, 4 Pole, Male Straight / Female Straight, 2M, 4A, Yellow, PVC, Nickel Brass

MDC, Cordset, 4 Pole, Male Straight / Female Straight, 2M, 4A, Yellow, PVC, Nickel Brass

Supplier's Site
QD Cable/Cord Set - 12555566 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
12555566
QD Cable/Cord Set 12555566
CORSET, PVC, NUMBER OF CONDUCTORS: 4, MALE / FEMALE EXTENSION, CABLE LENGTH - 2M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

CORSET, PVC, NUMBER OF CONDUCTORS: 4, MALE / FEMALE EXTENSION, CABLE LENGTH - 2M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mencom Corporation Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number MDC-4MFP-2M 12555566
Product Name MDC (M12) Male/Female Cordset QD Cable/Cord Set
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details