Mencom Corporation MDC (M12) Male Cordset MDC-3MP-4M-R-SS

Description
MDC, Cordset, 3 Pole, Male Right Angle, 4M, 4A, Yellow, PVC, Stainless Steel
Description
MDC, Cordset, 3 Pole, Male Right Angle, 4M, 4A, Yellow, PVC, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Cordset - MDC-3MP-4M-R-SS - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Cordset
MDC-3MP-4M-R-SS
MDC (M12) Male Cordset MDC-3MP-4M-R-SS
MDC, Cordset, 3 Pole, Male Right Angle, 4M, 4A, Yellow, PVC, Stainless Steel

MDC, Cordset, 3 Pole, Male Right Angle, 4M, 4A, Yellow, PVC, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Cable Assemblies
Product Number MDC-3MP-4M-R-SS
Product Name MDC (M12) Male Cordset
Application Instrumentation and Control
Product Type Micro DC Cordset
Cable Shielding No Shielding
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Stability Cables - SP-24-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - KMP6-09P-8-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers