MDC, PNP Lighted, Cordset, 3 Pole, Male Straight / Female Right Angle, 5M, 4A, Black, PVC, Nickel Brass
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDC-3MFRP-5M-PNP |
| Product Name | MDC (M12) Male/Female Lighted Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | No Shielding |
| Cable Length | 16.4 ft (50 dm) |