Mencom Corporation MCVH, Male Contact Pin, 4A, 22awg - 24awg, Crimp MCVH-MR-PIN-24

Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Suppliers

Company
Product
Description
Supplier Links
MCVH, Male Contact Pin, 4A, 22awg - 24awg, Crimp - MCVH-MR-PIN-24 - Mencom Corporation
Oakwood, GA, USA
MCVH, Male Contact Pin, 4A, 22awg - 24awg, Crimp
MCVH-MR-PIN-24
MCVH, Male Contact Pin, 4A, 22awg - 24awg, Crimp MCVH-MR-PIN-24
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Wire Terminals
Product Number MCVH-MR-PIN-24
Product Name MCVH, Male Contact Pin, 4A, 22awg - 24awg, Crimp
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details