Mencom Corporation MCV, Male Contact Pin, 20A, 18awg - 20awg, Crimp MCV-6MR-PIN-18

Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
Description
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Suppliers

Company
Product
Description
Supplier Links
MCV, Male Contact Pin, 20A, 18awg - 20awg, Crimp - MCV-6MR-PIN-18 - Mencom Corporation
Oakwood, GA, USA
MCV, Male Contact Pin, 20A, 18awg - 20awg, Crimp
MCV-6MR-PIN-18
MCV, Male Contact Pin, 20A, 18awg - 20awg, Crimp MCV-6MR-PIN-18
MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Wire Terminals
Product Number MCV-6MR-PIN-18
Product Name MCV, Male Contact Pin, 20A, 18awg - 20awg, Crimp
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details