Mencom Corporation M23 Female Receptacle MCV-19FR-0.3M-PG13.5

Description
MCV, M23, Receptacle, 19 Pole, Female Straight, Discrete, 0.3M, 4A, PG13.5, Front Mount, Nickel Brass
Description
MCV, M23, Receptacle, 19 Pole, Female Straight, Discrete, 0.3M, 4A, PG13.5, Front Mount, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
M23 Female Receptacle - MCV-19FR-0.3M-PG13.5 - Mencom Corporation
Oakwood, GA, USA
M23 Female Receptacle
MCV-19FR-0.3M-PG13.5
M23 Female Receptacle MCV-19FR-0.3M-PG13.5
MCV, M23, Receptacle, 19 Pole, Female Straight, Discrete, 0.3M, 4A, PG13.5, Front Mount, Nickel Brass

MCV, M23, Receptacle, 19 Pole, Female Straight, Discrete, 0.3M, 4A, PG13.5, Front Mount, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MCV-19FR-0.3M-PG13.5
Product Name M23 Female Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals - 719W-00/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Connector - K41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
20 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details