Mencom Corporation Micro-AC (1/2-20UN2) Female Receptacle MAC-4FR-4-3-18

Description
MAC, Receptacle, 4 Pole, Female Straight, 3Ft, 18awg, 4A, .25-NPT, Front Mount, Nickel Brass
Description
MAC, Receptacle, 4 Pole, Female Straight, 3Ft, 18awg, 4A, .25-NPT, Front Mount, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
Micro-AC (1/2-20UN2) Female Receptacle - MAC-4FR-4-3-18 - Mencom Corporation
Oakwood, GA, USA
Micro-AC (1/2-20UN2) Female Receptacle
MAC-4FR-4-3-18
Micro-AC (1/2-20UN2) Female Receptacle MAC-4FR-4-3-18
MAC, Receptacle, 4 Pole, Female Straight, 3Ft, 18awg, 4A, .25-NPT, Front Mount, Nickel Brass

MAC, Receptacle, 4 Pole, Female Straight, 3Ft, 18awg, 4A, .25-NPT, Front Mount, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MAC-4FR-4-3-18
Product Name Micro-AC (1/2-20UN2) Female Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Box Inlet - G52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details