MAC, Receptacle, 2 Pole, Male Straight, 1Ft, 22awg, 4A, PG13.5, Front Mount, Aluminum Clear Anodized
| Mencom Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | MAC-2MR-PG13.5 |
| Product Name | Micro-AC (1/2-20UN2) Male Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Residential |
| Mounting Style | Cable |