Mencom Corporation Pre-wired Female Rectangular Receptacles, 16 Pole, Double Latch, 16 awg, 2M IRCD-16NF-160-020

Description
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.
Description
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Suppliers

Company
Product
Description
Supplier Links
Pre-wired Female Rectangular Receptacles, 16 Pole, Double Latch, 16 awg, 2M - IRCD-16NF-160-020 - Mencom Corporation
Oakwood, GA, USA
Pre-wired Female Rectangular Receptacles, 16 Pole, Double Latch, 16 awg, 2M
IRCD-16NF-160-020
Pre-wired Female Rectangular Receptacles, 16 Pole, Double Latch, 16 awg, 2M IRCD-16NF-160-020
Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number IRCD-16NF-160-020
Product Name Pre-wired Female Rectangular Receptacles, 16 Pole, Double Latch, 16 awg, 2M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details