Mencom Corporation Male Insert for Rectangular Connector, 64 Pins CTSM-64R

Description
Standard, CTS series, Male Rectangular Insert, size 104.27, 64 pin, 10 amp, Spring Right ground
Description
Standard, CTS series, Male Rectangular Insert, size 104.27, 64 pin, 10 amp, Spring Right ground

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 64 Pins
CTSM-64R
Male Insert for Rectangular Connector, 64 Pins CTSM-64R
Standard, CTS series, Male Rectangular Insert, size 104.27, 64 pin, 10 amp, Spring Right ground

Standard, CTS series, Male Rectangular Insert, size 104.27, 64 pin, 10 amp, Spring Right ground

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CTSM-64R
Product Name Male Insert for Rectangular Connector, 64 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details