Mencom Corporation Male Insert for Rectangular Connector, 16 Pins CTSEM-16R

Description
Standard, CTSE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Spring Right ground
Description
Standard, CTSE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Spring Right ground

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 16 Pins
CTSEM-16R
Male Insert for Rectangular Connector, 16 Pins CTSEM-16R
Standard, CTSE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Spring Right ground

Standard, CTSE series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Spring Right ground

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CTSEM-16R
Product Name Male Insert for Rectangular Connector, 16 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details