Mencom Corporation Male Insert for Rectangular Connector, 16 Pins CTM-16RN

Description
Standard, CT series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw Right ground, (17-32)
Description
Standard, CT series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw Right ground, (17-32)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 16 Pins
CTM-16RN
Male Insert for Rectangular Connector, 16 Pins CTM-16RN
Standard, CT series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw Right ground, (17-32)

Standard, CT series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Screw Right ground, (17-32)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CTM-16RN
Product Name Male Insert for Rectangular Connector, 16 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details