Mencom Corporation Male Insert for Rectangular Connector, 16 Pins CSSM-16N

Description
Standard, CSS series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Double entry Spring, (17-32)
Description
Standard, CSS series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Double entry Spring, (17-32)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 16 Pins
CSSM-16N
Male Insert for Rectangular Connector, 16 Pins CSSM-16N
Standard, CSS series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Double entry Spring, (17-32)

Standard, CSS series, Male Rectangular Insert, size 77.27, 16 pin, 16 amp, Double entry Spring, (17-32)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CSSM-16N
Product Name Male Insert for Rectangular Connector, 16 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details