Mencom Corporation Female Insert for Rectangular Connector, 16 Pins CSSF-16N

Description
Standard, CSS series, Female Rectangular Insert, size 77.27, 16 pin, 16 amp, Double entry Spring, (17-32)
Description
Standard, CSS series, Female Rectangular Insert, size 77.27, 16 pin, 16 amp, Double entry Spring, (17-32)

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Female Insert for Rectangular Connector, 16 Pins
CSSF-16N
Female Insert for Rectangular Connector, 16 Pins CSSF-16N
Standard, CSS series, Female Rectangular Insert, size 77.27, 16 pin, 16 amp, Double entry Spring, (17-32)

Standard, CSS series, Female Rectangular Insert, size 77.27, 16 pin, 16 amp, Double entry Spring, (17-32)

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CSSF-16N
Product Name Female Insert for Rectangular Connector, 16 Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details