Mencom Corporation Male Insert for Rectangular Connector, 8 Pins CQM-08

Description
Standard, CQ series, Male Rectangular Insert, size 32.13, 8 pin, 16 amp, Crimp
Description
Standard, CQ series, Male Rectangular Insert, size 32.13, 8 pin, 16 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 8 Pins
CQM-08
Male Insert for Rectangular Connector, 8 Pins CQM-08
Standard, CQ series, Male Rectangular Insert, size 32.13, 8 pin, 16 amp, Crimp

Standard, CQ series, Male Rectangular Insert, size 32.13, 8 pin, 16 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CQM-08
Product Name Male Insert for Rectangular Connector, 8 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details