Mencom Corporation Male Insert for Rectangular Connector, 14 Pins CNSTM-14

Description
Standard, CNS series, Male Rectangular Insert, size 49.16, 14 pin, 16 amp, Screw
Description
Standard, CNS series, Male Rectangular Insert, size 49.16, 14 pin, 16 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 14 Pins
CNSTM-14
Male Insert for Rectangular Connector, 14 Pins CNSTM-14
Standard, CNS series, Male Rectangular Insert, size 49.16, 14 pin, 16 amp, Screw

Standard, CNS series, Male Rectangular Insert, size 49.16, 14 pin, 16 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CNSTM-14
Product Name Male Insert for Rectangular Connector, 14 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V16L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details