Mencom Corporation Male Insert for Rectangular Connector, 10 Pins CMCEM-10

Description
Standard, CMCE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Crimp
Description
Standard, CMCE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 10 Pins
CMCEM-10
Male Insert for Rectangular Connector, 10 Pins CMCEM-10
Standard, CMCE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Crimp

Standard, CMCE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CMCEM-10
Product Name Male Insert for Rectangular Connector, 10 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T12LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details