Mencom Corporation Male Insert for Rectangular Connector, 4 Pins CKM-03

Description
Standard, CK series, Male Rectangular Insert, size 21.21, 4 pin, 10 amp, Screw
Description
Standard, CK series, Male Rectangular Insert, size 21.21, 4 pin, 10 amp, Screw

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 4 Pins
CKM-03
Male Insert for Rectangular Connector, 4 Pins CKM-03
Standard, CK series, Male Rectangular Insert, size 21.21, 4 pin, 10 amp, Screw

Standard, CK series, Male Rectangular Insert, size 21.21, 4 pin, 10 amp, Screw

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CKM-03
Product Name Male Insert for Rectangular Connector, 4 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details