Mencom Corporation High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Top PG21 cable entry CHVR-24

Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200
Datasheet
Description
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Top PG21 cable entry - CHVR-24 - Mencom Corporation
Oakwood, GA, USA
High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Top PG21 cable entry
CHVR-24
High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Top PG21 cable entry CHVR-24
Hood for Rectangular Connector, Size 104.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200

Hood for Rectangular Connector, Size 104.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. For those harsh environments where the temperature is to great for the standard aluminum die cast enclosures (Hoods/Bases,) ILME offers a High-Temp solution. Using the same patented stainless steel locking system with die cast levers, in conjunction with special paint and gasket, this series can withstand temperatures up to 200

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHVR-24
Product Name High-Temp, Rectangular Hood, size 104.27, 4 Pegs, Top PG21 cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 2857304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details