Mencom Corporation Standard, Rectangular Hood, size 44.27, 2 Pegs, Side .5-NPT cable entry CHOT-06.4L

Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet
Description
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, Rectangular Hood, size 44.27, 2 Pegs, Side .5-NPT cable entry - CHOT-06.4L - Mencom Corporation
Oakwood, GA, USA
Standard, Rectangular Hood, size 44.27, 2 Pegs, Side .5-NPT cable entry
CHOT-06.4L
Standard, Rectangular Hood, size 44.27, 2 Pegs, Side .5-NPT cable entry CHOT-06.4L
Hood for Rectangular Connector, Size 44.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Hood for Rectangular Connector, Size 44.27
ILME is a globally recognized leader in the heavy duty industrial connector industry. The EMI version of aluminum die cast enclosures (Hoods/Bases) provides a unique solution for connections requiring shielding. The special die casting and highly conductive gasket provide a solution for industrial applications that require electromagnetic compatibility. Hoods and surface mount bases come with a wide range of PG, Metric, or NPT openings to meet your specific application.

Supplier's Site Datasheet

Technical Specifications

  Mencom Corporation
Product Category Electrical Connector Bases and Covers
Product Number CHOT-06.4L
Product Name Standard, Rectangular Hood, size 44.27, 2 Pegs, Side .5-NPT cable entry
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details