Mencom Corporation Male Insert for Rectangular Connector, 42 Pins CDDM-42

Description
Standard, CDD series, Male Rectangular Insert, size 57.27, 42 pin, 10 amp, Crimp
Description
Standard, CDD series, Male Rectangular Insert, size 57.27, 42 pin, 10 amp, Crimp

Suppliers

Company
Product
Description
Supplier Links
Oakwood, GA, USA
Male Insert for Rectangular Connector, 42 Pins
CDDM-42
Male Insert for Rectangular Connector, 42 Pins CDDM-42
Standard, CDD series, Male Rectangular Insert, size 57.27, 42 pin, 10 amp, Crimp

Standard, CDD series, Male Rectangular Insert, size 57.27, 42 pin, 10 amp, Crimp

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Electrical Connectors
Product Number CDDM-42
Product Name Male Insert for Rectangular Connector, 42 Pins
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details