Orbis NPL 660A

Description
With generous internal heights of 4.3” to 5.5”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these bakery trays stack securely for easy transport and merchandising. When empty, they cross-stack and nest for back room and truck space savings. Combine with plastic pallets and dollies for a full system to quickly move, store, ship and merchandise all types of bakery items from bakery to retail. These plastic trays are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 29" x 26" footprint Bread basket Exceptional merchandising efficiency Baskets cross-stack and nest efficiently for return trip Choose from merchandising or "No sidepost" sidewalls Comfort grip open handles Rail and groove design facilitates blind stacking Reinforced corners Automation compatible features Available in FDA-approved materials (Please specify when requesting a quote.)
Description
With generous internal heights of 4.3” to 5.5”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these bakery trays stack securely for easy transport and merchandising. When empty, they cross-stack and nest for back room and truck space savings. Combine with plastic pallets and dollies for a full system to quickly move, store, ship and merchandise all types of bakery items from bakery to retail. These plastic trays are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 29" x 26" footprint Bread basket Exceptional merchandising efficiency Baskets cross-stack and nest efficiently for return trip Choose from merchandising or "No sidepost" sidewalls Comfort grip open handles Rail and groove design facilitates blind stacking Reinforced corners Automation compatible features Available in FDA-approved materials (Please specify when requesting a quote.)

Suppliers

Company
Product
Description
Supplier Links
 - NPL 660A - Orbis
Oconomowoc, WI, USA
With generous internal heights of 4.3” to 5.5”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these bakery trays stack securely for easy transport and merchandising. When empty, they cross-stack and nest for back room and truck space savings. Combine with plastic pallets and dollies for a full system to quickly move, store, ship and merchandise all types of bakery items from bakery to retail. These plastic trays are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 29" x 26" footprint Bread basket Exceptional merchandising efficiency Baskets cross-stack and nest efficiently for return trip Choose from merchandising or "No sidepost" sidewalls Comfort grip open handles Rail and groove design facilitates blind stacking Reinforced corners Automation compatible features Available in FDA-approved materials (Please specify when requesting a quote.)

With generous internal heights of 4.3” to 5.5”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these bakery trays stack securely for easy transport and merchandising. When empty, they cross-stack and nest for back room and truck space savings. Combine with plastic pallets and dollies for a full system to quickly move, store, ship and merchandise all types of bakery items from bakery to retail. These plastic trays are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss.

  • 29" x 26" footprint
  • Bread basket
  • Exceptional merchandising efficiency
  • Baskets cross-stack and nest efficiently for return trip
  • Choose from merchandising or "No sidepost" sidewalls
  • Comfort grip open handles
  • Rail and groove design facilitates blind stacking
  • Reinforced corners
  • Automation compatible features
  • Available in FDA-approved materials (Please specify when requesting a quote.)
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number NPL 660A
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Multi Boxes - 1X1X3/8 (26 x26x 10 mm) MULTI BOX PP - MB26 - MOCAP LLC
Specs
Container Type Box
Height 0.5236 inch (13.3 mm)
Width 1.24 inch (31.5 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details