Orbis NO2821-12

Description
ORBIS Nest-Only Containers meet the diverse needs of many types of order picking and shipping requirements in modern distribution systems. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip over corrugated boxes. Smooth, drafted walls for easy handling and dimensional consistency for repeatable performance in automated systems. These plastic containers are fully recyclable at the end of their service life. 28" x 21" footprint Large capacity Additional versions available for compatibility with skate wheel conveyors Stacks firmly with covers and nests securely when empty for optimum space utilization Additional versions are available for compatibility with skate wheel conveyors: NOST2821-12 for single bottom tracking and NODT2821-12 for double botom tracking
Description
ORBIS Nest-Only Containers meet the diverse needs of many types of order picking and shipping requirements in modern distribution systems. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip over corrugated boxes. Smooth, drafted walls for easy handling and dimensional consistency for repeatable performance in automated systems. These plastic containers are fully recyclable at the end of their service life. 28" x 21" footprint Large capacity Additional versions available for compatibility with skate wheel conveyors Stacks firmly with covers and nests securely when empty for optimum space utilization Additional versions are available for compatibility with skate wheel conveyors: NOST2821-12 for single bottom tracking and NODT2821-12 for double botom tracking

Suppliers

Company
Product
Description
Supplier Links
 - NO2821-12 - Orbis
Oconomowoc, WI, USA
ORBIS Nest-Only Containers meet the diverse needs of many types of order picking and shipping requirements in modern distribution systems. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip over corrugated boxes. Smooth, drafted walls for easy handling and dimensional consistency for repeatable performance in automated systems. These plastic containers are fully recyclable at the end of their service life. 28" x 21" footprint Large capacity Additional versions available for compatibility with skate wheel conveyors Stacks firmly with covers and nests securely when empty for optimum space utilization Additional versions are available for compatibility with skate wheel conveyors: NOST2821-12 for single bottom tracking and NODT2821-12 for double botom tracking

ORBIS Nest-Only Containers meet the diverse needs of many types of order picking and shipping requirements in modern distribution systems. Durable construction and superior design make these reusable containers last more than 250 trips, providing excellent return on investment and reduced distribution cost per trip over corrugated boxes. Smooth, drafted walls for easy handling and dimensional consistency for repeatable performance in automated systems. These plastic containers are fully recyclable at the end of their service life.

  • 28" x 21" footprint
  • Large capacity
  • Additional versions available for compatibility with skate wheel conveyors
  • Stacks firmly with covers and nests securely when empty for optimum space utilization
  • Additional versions are available for compatibility with skate wheel conveyors: NOST2821-12 for single bottom tracking and NODT2821-12 for double botom tracking
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number NO2821-12
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details