Orbis NO2416-11

Description
ORBIS nestable, durable tote has been the standard for the poultry, meat and seafood industries for many years. From work-in-process handling of fresh poultry to chilling, quick freezing and distribution, ORBIS delivers reusable, packaging solutions. These durable containers provide a long service life for poultry, meat and seafood from the processing plant to distribution and retail display. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks with optional detached cover and nests when empty Reinforced ribs on container add strength and ensure long life Smooth interior for easy cleaning Deep pocket handles for use with gloves Withstands temperatures from -20° to 120° F for use in refrigerated trailers, freezers and walk-in storage coolers Optional snap-tight cover protects product during processing and distribution Optional drain holes for moisture control Available in FDA-approved materials (Please specify when requesting a quote.)
Description
ORBIS nestable, durable tote has been the standard for the poultry, meat and seafood industries for many years. From work-in-process handling of fresh poultry to chilling, quick freezing and distribution, ORBIS delivers reusable, packaging solutions. These durable containers provide a long service life for poultry, meat and seafood from the processing plant to distribution and retail display. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks with optional detached cover and nests when empty Reinforced ribs on container add strength and ensure long life Smooth interior for easy cleaning Deep pocket handles for use with gloves Withstands temperatures from -20° to 120° F for use in refrigerated trailers, freezers and walk-in storage coolers Optional snap-tight cover protects product during processing and distribution Optional drain holes for moisture control Available in FDA-approved materials (Please specify when requesting a quote.)

Suppliers

Company
Product
Description
Supplier Links
 - NO2416-11 - Orbis
Oconomowoc, WI, USA
ORBIS nestable, durable tote has been the standard for the poultry, meat and seafood industries for many years. From work-in-process handling of fresh poultry to chilling, quick freezing and distribution, ORBIS delivers reusable, packaging solutions. These durable containers provide a long service life for poultry, meat and seafood from the processing plant to distribution and retail display. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks with optional detached cover and nests when empty Reinforced ribs on container add strength and ensure long life Smooth interior for easy cleaning Deep pocket handles for use with gloves Withstands temperatures from -20° to 120° F for use in refrigerated trailers, freezers and walk-in storage coolers Optional snap-tight cover protects product during processing and distribution Optional drain holes for moisture control Available in FDA-approved materials (Please specify when requesting a quote.)

ORBIS nestable, durable tote has been the standard for the poultry, meat and seafood industries for many years. From work-in-process handling of fresh poultry to chilling, quick freezing and distribution, ORBIS delivers reusable, packaging solutions. These durable containers provide a long service life for poultry, meat and seafood from the processing plant to distribution and retail display. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life.

  • 24" x 16" footprint
  • Stacks with optional detached cover and nests when empty
  • Reinforced ribs on container add strength and ensure long life
  • Smooth interior for easy cleaning
  • Deep pocket handles for use with gloves
  • Withstands temperatures from -20° to 120° F for use in refrigerated trailers, freezers and walk-in storage coolers
  • Optional snap-tight cover protects product during processing and distribution
  • Optional drain holes for moisture control
  • Available in FDA-approved materials (Please specify when requesting a quote.)
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number NO2416-11
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Insert Boxes - 31/64X31/64X1/4 (12.0 X12.0X6.6 MM) 10 CELL INSERT BOX - IB10/M1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 2.64 inch (67 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details