Orbis KD4845-34

Description
The medium-duty BulkPak® 4845 KD Series containers offer 1,500 load capacities. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. These reusable containers feature non-sequential collapse and multiple identification options. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 45" x 48" x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 1,500 lbs Access Doors: 0, 1 or 2 doors (Door configurations vary by model) Base: All-plastic perimeter stringer bottom Deck: Solid Sidewalls: Solid Dollies available for easy handling Popular applications: Automotive, appliance and transportation equipment
Description
The medium-duty BulkPak® 4845 KD Series containers offer 1,500 load capacities. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. These reusable containers feature non-sequential collapse and multiple identification options. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 45" x 48" x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 1,500 lbs Access Doors: 0, 1 or 2 doors (Door configurations vary by model) Base: All-plastic perimeter stringer bottom Deck: Solid Sidewalls: Solid Dollies available for easy handling Popular applications: Automotive, appliance and transportation equipment

Suppliers

Company
Product
Description
Supplier Links
 - KD4845-34 - Orbis
Oconomowoc, WI, USA
The medium-duty BulkPak® 4845 KD Series containers offer 1,500 load capacities. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. These reusable containers feature non-sequential collapse and multiple identification options. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 45" x 48" x 34" footprint Structural-foam molded in high-density polyethylene Container capacity: 1,500 lbs Access Doors: 0, 1 or 2 doors (Door configurations vary by model) Base: All-plastic perimeter stringer bottom Deck: Solid Sidewalls: Solid Dollies available for easy handling Popular applications: Automotive, appliance and transportation equipment

The medium-duty BulkPak® 4845 KD Series containers offer 1,500 load capacities. Unitized loads can be delivered directly to the assembly line for immediate part presentation, with no unwrapping or unbanding. These reusable containers feature non-sequential collapse and multiple identification options. When using the Journey Top Cap as a cover, palletized container loads can be stacked with the BulkPak, for greater shipping efficiency. Based on the standard AIAG footprint, these bulk containers are designed and constructed to efficiently move, store and ship components. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 45" x 48" x 34" footprint
  • Structural-foam molded in high-density polyethylene
  • Container capacity: 1,500 lbs
  • Access Doors: 0, 1 or 2 doors (Door configurations vary by model)
  • Base: All-plastic perimeter stringer bottom
  • Deck: Solid
  • Sidewalls: Solid
  • Dollies available for easy handling
  • Popular applications: Automotive, appliance and transportation equipment
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number KD4845-34
Container Type Bin
Material Plastic
Features Collapsible
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details