Orbis HDR4048-25

Description
The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These reusable containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large access door for interior access. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 25" footprint Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Base: All-plastic picture frame bottom Deck: Solid or ventilated Sidewalls: Solid Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Description
The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These reusable containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large access door for interior access. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 25" footprint Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Base: All-plastic picture frame bottom Deck: Solid or ventilated Sidewalls: Solid Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

Suppliers

Company
Product
Description
Supplier Links
 - HDR4048-25 - Orbis
Oconomowoc, WI, USA
The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These reusable containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large access door for interior access. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 25" footprint Structural-foam molded in high-density polyethylene Container capacity: 2,000 lbs Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model) Base: All-plastic picture frame bottom Deck: Solid or ventilated Sidewalls: Solid Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These reusable containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Bulk containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Large access door for interior access. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected by distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 40" x 48" x 25" footprint
  • Structural-foam molded in high-density polyethylene
  • Container capacity: 2,000 lbs
  • Access Doors: 0, 1, 2, 3 or 4 doors (Door configurations vary by model)
  • Base: All-plastic picture frame bottom
  • Deck: Solid or ventilated
  • Sidewalls: Solid
  • Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HDR4048-25
Container Type Bin
Material Plastic
Features Collapsible; HeavyDuty
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details