Orbis HDR3230-30

Description
The heavy-duty BulkPak® 3230 HDR Series reusable containers are ideal for metal stampings and other heavy, dense components. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Designed to hold 2,000 lbs, these collapsible containers are built for long-lasting durability in heavy-duty applications. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 30" footprint Structural-foam molded in high-density polyethylene Reach-through, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy Ventilated or solid deck available Two base options include standard 4-way forklift entry and a conveyable base with 2-way forklift entry Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Description
The heavy-duty BulkPak® 3230 HDR Series reusable containers are ideal for metal stampings and other heavy, dense components. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Designed to hold 2,000 lbs, these collapsible containers are built for long-lasting durability in heavy-duty applications. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 30" footprint Structural-foam molded in high-density polyethylene Reach-through, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy Ventilated or solid deck available Two base options include standard 4-way forklift entry and a conveyable base with 2-way forklift entry Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

Suppliers

Company
Product
Description
Supplier Links
 - HDR3230-30 - Orbis
Oconomowoc, WI, USA
The heavy-duty BulkPak® 3230 HDR Series reusable containers are ideal for metal stampings and other heavy, dense components. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Designed to hold 2,000 lbs, these collapsible containers are built for long-lasting durability in heavy-duty applications. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 32" x 30" x 30" footprint Structural-foam molded in high-density polyethylene Reach-through, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy Ventilated or solid deck available Two base options include standard 4-way forklift entry and a conveyable base with 2-way forklift entry Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model) Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools

The heavy-duty BulkPak® 3230 HDR Series reusable containers are ideal for metal stampings and other heavy, dense components. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other. Designed to hold 2,000 lbs, these collapsible containers are built for long-lasting durability in heavy-duty applications. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 32" x 30" x 30" footprint
  • Structural-foam molded in high-density polyethylene
  • Reach-through, spring-loaded ergonomic latches make collapsing containers and opening/closing access doors extremely easy
  • Ventilated or solid deck available
  • Two base options include standard 4-way forklift entry and a conveyable base with 2-way forklift entry
  • Access doors: 0, 1 or 2 doors on the 32” side (Door configurations vary by model)
  • Popular applications: Automotive components, bearings, hardware, industrial equipment, metal parts, plastics and rubber parts, resin and powder and tools
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HDR3230-30
Container Type Bin
Material Plastic
Features Collapsible; HeavyDuty
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 4844157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.13 inch (181 mm)
View Details
Sliding Lid Compartment Boxes - 1.41X1.41X.41 (35.8 x 35.8 x 10.5 MM) 5 CELL INSERT BOX - IB05/D2 - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 4.51 inch (115 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details