RS Components, Ltd. Instrument Cases 1951538

Description
E Case A 40mm Black + 2 x End Plates +
Request a Quote
Description
E Case A 40mm Black + 2 x End Plates +
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1951538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1951538
Instrument Cases 1951538
E Case A 40mm Black + 2 x End Plates +

E Case A 40mm Black + 2 x End Plates +

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1951538
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 4073989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 5.22 inch (132 mm)
Length 9.06 inch (230 mm)
View Details
Oscilloscope Cases - 2612797 - RS Components, Ltd.
Specs
Height 9.84 inch (250 mm)
Length 15.75 inch (400 mm)
View Details
Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
Instrument Cases - 219403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 3.15 inch (80 mm)
Length 7.48 inch (190 mm)
View Details