Orbis HBR4845-48

Description
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 48" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods
Description
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 48" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods

Suppliers

Company
Product
Description
Supplier Links
 - HBR4845-48 - Orbis
Oconomowoc, WI, USA
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 48" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods

The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism.

  • 45" x 48" x 48" footprint
  • Hopper style bulk bin
  • Container capacity: 2000 lbs
  • Multiple identification areas available for labels
  • Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information
  • Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate
  • Gravity feed mechanism in base for efficient discharge
  • Popular applications: powder, granules, spices, dry goods
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HBR4845-48
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details