RS Components, Ltd. Storage Bins 2281251

Description
RS PRO RSA4510 Storage Bin
Request a Quote
Description
RS PRO RSA4510 Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2281251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2281251
Storage Bins 2281251
RS PRO RSA4510 Storage Bin

RS PRO RSA4510 Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2281251
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Storage Bins - 4844135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.13 inch (181 mm)
View Details
Storage Bins - 4475925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Steel; Steel
Height 23.86 inch (606 mm)
View Details
Storage Bins - 2281122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details