Orbis GP4048-43

Description
The medium-duty BulkPak® 4048 GP Series was designed for a wide variety of product sizes, shapes and weights. These bulk containers allow more parts to be handled, stored and shipped...with fewer containers and in fewer trips. The advanced design results in a consistent tare weight that improves inventory and shipping efficiencies. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other when full. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 43" footprint Structural-foam molded sidewalls and structural-channel molded base High-density polyethylene Container capacity: 1,500 lbs All-plastic construction eliminates risk of rust Self-standing sidewall for safe and efficient assembly and collapse Access Doors: 0, 1 or 2 doors on the 40” side (Door configurations vary by model) Base: All-plastic picture frame bottom or footcaps Deck: Solid or ventilated Sidewalls: Solid or ventilated Popular applications: Produce, caps/closures, plastic/rubber parts
Description
The medium-duty BulkPak® 4048 GP Series was designed for a wide variety of product sizes, shapes and weights. These bulk containers allow more parts to be handled, stored and shipped...with fewer containers and in fewer trips. The advanced design results in a consistent tare weight that improves inventory and shipping efficiencies. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other when full. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 43" footprint Structural-foam molded sidewalls and structural-channel molded base High-density polyethylene Container capacity: 1,500 lbs All-plastic construction eliminates risk of rust Self-standing sidewall for safe and efficient assembly and collapse Access Doors: 0, 1 or 2 doors on the 40” side (Door configurations vary by model) Base: All-plastic picture frame bottom or footcaps Deck: Solid or ventilated Sidewalls: Solid or ventilated Popular applications: Produce, caps/closures, plastic/rubber parts

Suppliers

Company
Product
Description
Supplier Links
 - GP4048-43 - Orbis
Oconomowoc, WI, USA
The medium-duty BulkPak® 4048 GP Series was designed for a wide variety of product sizes, shapes and weights. These bulk containers allow more parts to be handled, stored and shipped...with fewer containers and in fewer trips. The advanced design results in a consistent tare weight that improves inventory and shipping efficiencies. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other when full. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.) 40" x 48" x 43" footprint Structural-foam molded sidewalls and structural-channel molded base High-density polyethylene Container capacity: 1,500 lbs All-plastic construction eliminates risk of rust Self-standing sidewall for safe and efficient assembly and collapse Access Doors: 0, 1 or 2 doors on the 40” side (Door configurations vary by model) Base: All-plastic picture frame bottom or footcaps Deck: Solid or ventilated Sidewalls: Solid or ventilated Popular applications: Produce, caps/closures, plastic/rubber parts

The medium-duty BulkPak® 4048 GP Series was designed for a wide variety of product sizes, shapes and weights. These bulk containers allow more parts to be handled, stored and shipped...with fewer containers and in fewer trips. The advanced design results in a consistent tare weight that improves inventory and shipping efficiencies. Containers collapse when empty for reduced return transportation costs and warehouse space savings. During storage and shipping these bulk bins stack securely atop each other when full. Palletboxes offer the strength and rugged durability demanded in todays material handling and distribution systems. Custom protective dunnage is available for all ORBIS BulkPak containers. These plastic containers are fully recyclable at the end of their service life. (All dimensions and specifications are approximate. Performance characteristics are based on uniform static loads and may be affected distribution of load, handling methods, number and type of access doors and temperatures beyond the range of 0 to 120 degrees Fahrenheit.)

  • 40" x 48" x 43" footprint
  • Structural-foam molded sidewalls and structural-channel molded base
  • High-density polyethylene
  • Container capacity: 1,500 lbs
  • All-plastic construction eliminates risk of rust
  • Self-standing sidewall for safe and efficient assembly and collapse
  • Access Doors: 0, 1 or 2 doors on the 40” side (Door configurations vary by model)
  • Base: All-plastic picture frame bottom or footcaps
  • Deck: Solid or ventilated
  • Sidewalls: Solid or ventilated
  • Popular applications: Produce, caps/closures, plastic/rubber parts
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number GP4048-43
Container Type Bin
Material Plastic
Features Collapsible
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details