Orbis FC2415-219-7

Description
ORBIS traditional Hand Held Folding Containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs and warehousing costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 15" footprint Storage bottom allows reusable dunnage to be stored and shipped back for reuse Ergonomic pocket handles allow safe lifting with less strain on wrist, arm and back muscles Assembles and collapses in 3 seconds Custom interior dunnage available
Description
ORBIS traditional Hand Held Folding Containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs and warehousing costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 15" footprint Storage bottom allows reusable dunnage to be stored and shipped back for reuse Ergonomic pocket handles allow safe lifting with less strain on wrist, arm and back muscles Assembles and collapses in 3 seconds Custom interior dunnage available

Suppliers

Company
Product
Description
Supplier Links
 - FC2415-219-7 - Orbis
Oconomowoc, WI, USA
ORBIS traditional Hand Held Folding Containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs and warehousing costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 15" footprint Storage bottom allows reusable dunnage to be stored and shipped back for reuse Ergonomic pocket handles allow safe lifting with less strain on wrist, arm and back muscles Assembles and collapses in 3 seconds Custom interior dunnage available

ORBIS traditional Hand Held Folding Containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs and warehousing costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life.

  • 24" x 15" footprint
  • Storage bottom allows reusable dunnage to be stored and shipped back for reuse
  • Ergonomic pocket handles allow safe lifting with less strain on wrist, arm and back muscles
  • Assembles and collapses in 3 seconds
  • Custom interior dunnage available
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number FC2415-219-7
Container Type Bin
Material Plastic
Features Collapsible
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carbide Insert Packaging - 1.74X1.46X.32 (44.3 x 37.1 x 8.2 MM) 5 CELL INSERT BOX - IB05/B7 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details