Orbis FA2415-113-4

Description
ORBIS traditional Hand Held Folding Containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs and warehousing costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 15" footprint Attached-lid design Storage bottom allows reusable dunnage to be stored and shipped back for reuse Ergonomic pocket handles allow safe lifting with less strain on wrist, arm and back muscles Assembles and collapses in 3 seconds Custom interior dunnage available
Description
ORBIS traditional Hand Held Folding Containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs and warehousing costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 15" footprint Attached-lid design Storage bottom allows reusable dunnage to be stored and shipped back for reuse Ergonomic pocket handles allow safe lifting with less strain on wrist, arm and back muscles Assembles and collapses in 3 seconds Custom interior dunnage available

Suppliers

Company
Product
Description
Supplier Links
 - FA2415-113-4 - Orbis
Oconomowoc, WI, USA
ORBIS traditional Hand Held Folding Containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs and warehousing costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life. 24" x 15" footprint Attached-lid design Storage bottom allows reusable dunnage to be stored and shipped back for reuse Ergonomic pocket handles allow safe lifting with less strain on wrist, arm and back muscles Assembles and collapses in 3 seconds Custom interior dunnage available

ORBIS traditional Hand Held Folding Containers stack securely when assembled and collapse efficiently when empty, for reduced return freight costs and warehousing costs. Smooth, straight interior walls offer maximum cube utilization and easy interface with custom interior dunnage. All reusable containers fit on the standard 45” x 48” AIAG pallet footprint. These plastic containers are fully recyclable at the end of their service life.

  • 24" x 15" footprint
  • Attached-lid design
  • Storage bottom allows reusable dunnage to be stored and shipped back for reuse
  • Ergonomic pocket handles allow safe lifting with less strain on wrist, arm and back muscles
  • Assembles and collapses in 3 seconds
  • Custom interior dunnage available
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number FA2415-113-4
Container Type Bin
Material Plastic
Features Collapsible
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details