Orbis DA 1067

Description
ORBIS Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. Available in the two standard footprints mandated by the dairy industry, these cases offer exceptionally reinforced corners and bottoms. Designed for a long service life, ORBIS cases maintain their shape and performance through stacking, pressure washing and transportation. These plastic containers are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 13" x 13" footprint Exceeds rigorous dairy standards Universally compatible Designed for automation Custom colors available Flat surface area for hot stamped artwork Fits 9-up on standard 40 x 40 dairy pallet Optimal air flow maintains temperature Reinforced base and corners for exceptional stacking strength Bar code and RFID tag availability for efficient asset tracking Available in FDA-approved materials (Please specify when requesting a quote.)
Description
ORBIS Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. Available in the two standard footprints mandated by the dairy industry, these cases offer exceptionally reinforced corners and bottoms. Designed for a long service life, ORBIS cases maintain their shape and performance through stacking, pressure washing and transportation. These plastic containers are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 13" x 13" footprint Exceeds rigorous dairy standards Universally compatible Designed for automation Custom colors available Flat surface area for hot stamped artwork Fits 9-up on standard 40 x 40 dairy pallet Optimal air flow maintains temperature Reinforced base and corners for exceptional stacking strength Bar code and RFID tag availability for efficient asset tracking Available in FDA-approved materials (Please specify when requesting a quote.)

Suppliers

Company
Product
Description
Supplier Links
 - DA 1067 - Orbis
Oconomowoc, WI, USA
ORBIS Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. Available in the two standard footprints mandated by the dairy industry, these cases offer exceptionally reinforced corners and bottoms. Designed for a long service life, ORBIS cases maintain their shape and performance through stacking, pressure washing and transportation. These plastic containers are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss. 13" x 13" footprint Exceeds rigorous dairy standards Universally compatible Designed for automation Custom colors available Flat surface area for hot stamped artwork Fits 9-up on standard 40 x 40 dairy pallet Optimal air flow maintains temperature Reinforced base and corners for exceptional stacking strength Bar code and RFID tag availability for efficient asset tracking Available in FDA-approved materials (Please specify when requesting a quote.)

ORBIS Dairy Cases are designed for the efficient distribution of fluid milk products and fruit juice from dairy processing facilities to grocery stores, convenience stores and discount stores. Available in the two standard footprints mandated by the dairy industry, these cases offer exceptionally reinforced corners and bottoms. Designed for a long service life, ORBIS cases maintain their shape and performance through stacking, pressure washing and transportation. These plastic containers are fully recyclable at the end of their service life. Asset tracking systems available to reduce loss.

  • 13" x 13" footprint
  • Exceeds rigorous dairy standards
  • Universally compatible
  • Designed for automation
  • Custom colors available
  • Flat surface area for hot stamped artwork
  • Fits 9-up on standard 40 x 40 dairy pallet
  • Optimal air flow maintains temperature
  • Reinforced base and corners for exceptional stacking strength
  • Bar code and RFID tag availability for efficient asset tracking
  • Available in FDA-approved materials (Please specify when requesting a quote.)
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number DA 1067
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details