Orbis BC4840-42

Description
BulkPak BC Containers are heavy duty material handling containers designed for bulk storage, and are constructed of rotationally-molded polyethylene. Features a smooth interior and exterior for easy cleaning. Flat bottom design allows containers to stack when used with optional cover, or nests when empty. The BC4840-42 has double wall constructions for extra strength, a standard drain hole with bulk head fitting, and a drain plug. 40" x 48" x 42" footprint Container capacity: 1,200 lbs Detached cover available
Description
BulkPak BC Containers are heavy duty material handling containers designed for bulk storage, and are constructed of rotationally-molded polyethylene. Features a smooth interior and exterior for easy cleaning. Flat bottom design allows containers to stack when used with optional cover, or nests when empty. The BC4840-42 has double wall constructions for extra strength, a standard drain hole with bulk head fitting, and a drain plug. 40" x 48" x 42" footprint Container capacity: 1,200 lbs Detached cover available

Suppliers

Company
Product
Description
Supplier Links
 - BC4840-42 - Orbis
Oconomowoc, WI, USA
BulkPak BC Containers are heavy duty material handling containers designed for bulk storage, and are constructed of rotationally-molded polyethylene. Features a smooth interior and exterior for easy cleaning. Flat bottom design allows containers to stack when used with optional cover, or nests when empty. The BC4840-42 has double wall constructions for extra strength, a standard drain hole with bulk head fitting, and a drain plug. 40" x 48" x 42" footprint Container capacity: 1,200 lbs Detached cover available

BulkPak BC Containers are heavy duty material handling containers designed for bulk storage, and are constructed of rotationally-molded polyethylene. Features a smooth interior and exterior for easy cleaning. Flat bottom design allows containers to stack when used with optional cover, or nests when empty. The BC4840-42 has double wall constructions for extra strength, a standard drain hole with bulk head fitting, and a drain plug.

  • 40" x 48" x 42" footprint
  • Container capacity: 1,200 lbs
  • Detached cover available
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number BC4840-42
Container Type Bin
Material Plastic
Features HeavyDuty; Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
HSS Inserts Packaging - 1.20X1.20X.51(30.5X30.5X13 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/FW - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 7.8 inch (198 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details