Orbis AFI

Description
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 20" footprint Stacks securely with bail arm engaged Nests for space efficiency when bail arm is open Fits 4-up on standard 40 x 48 pallets Ventilated design for easier cleaning, accurate temperature control and minimized cooling time Smooth surfaces for easy cleaning and superior product protection Radius corners prevent product damage Used for field harvest, in-plant handling, staging and processing of fruits and vegetables Used for case-ready meat distribution Available in FDA-approved materials (Please specify when requesting a quote.)
Description
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 20" footprint Stacks securely with bail arm engaged Nests for space efficiency when bail arm is open Fits 4-up on standard 40 x 48 pallets Ventilated design for easier cleaning, accurate temperature control and minimized cooling time Smooth surfaces for easy cleaning and superior product protection Radius corners prevent product damage Used for field harvest, in-plant handling, staging and processing of fruits and vegetables Used for case-ready meat distribution Available in FDA-approved materials (Please specify when requesting a quote.)

Suppliers

Company
Product
Description
Supplier Links
 - AFI - Orbis
Oconomowoc, WI, USA
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 20" footprint Stacks securely with bail arm engaged Nests for space efficiency when bail arm is open Fits 4-up on standard 40 x 48 pallets Ventilated design for easier cleaning, accurate temperature control and minimized cooling time Smooth surfaces for easy cleaning and superior product protection Radius corners prevent product damage Used for field harvest, in-plant handling, staging and processing of fruits and vegetables Used for case-ready meat distribution Available in FDA-approved materials (Please specify when requesting a quote.)

Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life.

  • 24" x 20" footprint
  • Stacks securely with bail arm engaged
  • Nests for space efficiency when bail arm is open
  • Fits 4-up on standard 40 x 48 pallets
  • Ventilated design for easier cleaning, accurate temperature control and minimized cooling time
  • Smooth surfaces for easy cleaning and superior product protection
  • Radius corners prevent product damage
  • Used for field harvest, in-plant handling, staging and processing of fruits and vegetables
  • Used for case-ready meat distribution
  • Available in FDA-approved materials (Please specify when requesting a quote.)
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number AFI
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carbide Insert Packaging - 1/2X1/2X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details