Orbis AF3016-3

Description
These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against product contamination. These trays have no nails to rust or corrode. These plastic containers are fully recyclable at the end of their service life. 30" x 16" footprint Solid bottom Stacks securely for space efficiency Radius and reinforced corners for superior stacking strength Smooth internal surfaces for easy filling and dumping
Description
These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against product contamination. These trays have no nails to rust or corrode. These plastic containers are fully recyclable at the end of their service life. 30" x 16" footprint Solid bottom Stacks securely for space efficiency Radius and reinforced corners for superior stacking strength Smooth internal surfaces for easy filling and dumping

Suppliers

Company
Product
Description
Supplier Links
 - AF3016-3 - Orbis
Oconomowoc, WI, USA
These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against product contamination. These trays have no nails to rust or corrode. These plastic containers are fully recyclable at the end of their service life. 30" x 16" footprint Solid bottom Stacks securely for space efficiency Radius and reinforced corners for superior stacking strength Smooth internal surfaces for easy filling and dumping

These all-plastic, one-piece reusable trays are designed for the candy and confectionery industry. Easy to clean trays with no deep corners or crevices ensure safe and convenient handling and long service life. Their excellent release characteristics prevent chipping and flaking and protect against product contamination. These trays have no nails to rust or corrode. These plastic containers are fully recyclable at the end of their service life.

  • 30" x 16" footprint
  • Solid bottom
  • Stacks securely for space efficiency
  • Radius and reinforced corners for superior stacking strength
  • Smooth internal surfaces for easy filling and dumping
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number AF3016-3
Container Type Bin
Material Plastic
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 630951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 12.6 inch (320 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details