RS Components, Ltd. Storage Bins 2678059

Description
Kbins A2007 Recycle Bin
Request a Quote
Description
Kbins A2007 Recycle Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2678059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2678059
Storage Bins 2678059
Kbins A2007 Recycle Bin

Kbins A2007 Recycle Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2678059
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details
Anti Static Packaging - 1908435 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 13.98 inch (355 mm)
View Details
Storage Bins - 4245471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 78.74 inch (2000 mm)
View Details
Storage Bins - 7596413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Plastic; Plastic
Height 3.94 inch (100 mm)
View Details