Orbis AF2416-10 NPL 655

Description
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks securely with bail arm engaged Nests for space efficiency when bail arm is open Fits 5-up on standard 40 x 48 pallets Ventilated design for easier cleaning, accurate temperature control and minimized cooling time Smooth surfaces for easy cleaning and superior product protection Radius corners prevent product damage Used in field harvest, in-plant handling, staging and processing of fruits and vegetables Available in FDA-approved materials (Please specify when requesting a quote.)
Description
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks securely with bail arm engaged Nests for space efficiency when bail arm is open Fits 5-up on standard 40 x 48 pallets Ventilated design for easier cleaning, accurate temperature control and minimized cooling time Smooth surfaces for easy cleaning and superior product protection Radius corners prevent product damage Used in field harvest, in-plant handling, staging and processing of fruits and vegetables Available in FDA-approved materials (Please specify when requesting a quote.)

Suppliers

Company
Product
Description
Supplier Links
 - AF2416-10 NPL 655 - Orbis
Oconomowoc, WI, USA
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks securely with bail arm engaged Nests for space efficiency when bail arm is open Fits 5-up on standard 40 x 48 pallets Ventilated design for easier cleaning, accurate temperature control and minimized cooling time Smooth surfaces for easy cleaning and superior product protection Radius corners prevent product damage Used in field harvest, in-plant handling, staging and processing of fruits and vegetables Available in FDA-approved materials (Please specify when requesting a quote.)

Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life.

  • 24" x 16" footprint
  • Stacks securely with bail arm engaged
  • Nests for space efficiency when bail arm is open
  • Fits 5-up on standard 40 x 48 pallets
  • Ventilated design for easier cleaning, accurate temperature control and minimized cooling time
  • Smooth surfaces for easy cleaning and superior product protection
  • Radius corners prevent product damage
  • Used in field harvest, in-plant handling, staging and processing of fruits and vegetables
  • Available in FDA-approved materials (Please specify when requesting a quote.)
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number AF2416-10 NPL 655
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details